AVX Corporation Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect 709176001532006

Description
CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:10ARoHS Compliant: Yes
Datasheet
Description
CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:10ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect - 25T0915 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect
25T0915
Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect 25T0915
CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:10ARoHS Compliant: Yes

CONTACT, RECEPTACLE, 24AWG IDC/IDT; Product Range:9176-500 Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:24 AWG Stranded Wire; Wire Size AWG Max:24AWG; Wire Size AWG Min:24AWG; Current Rating:10ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25T0915
Product Name Contact, Receptacle, 24Awg Idc/idt; Product Range Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity - 73AH7450 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details