The 700E Series is a high RF power multilayer capacitor using NPO porcelain construction, designed for stable performance in RF and microwave applications such as power amplifiers, plasma chambers, and antenna tuning. It features a case size E with dimensions of 0.380 inches by 0.380 inches, a capacitance range of 1 pF to 2200 pF, and a maximum working voltage of up to 7200 VDC. The capacitor exhibits low ESR/ESL, high Q factor, and a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C. Termination options include tin/lead solder plated over nickel barrier. The device is hermetically sealed and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700E Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications with NPO performance. High density porcelain construction provides a rugged, hermetic package. KYOCERA AVX offers an encapsulation option for applications requiring ex-tended protection against arc-over and corona.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700E161JW3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.60E-4 microF |