The 700A Series is a family of RF/microwave multilayer capacitors with Case A size (0.055" x 0.055"), capacitance range from 0.1 pF to 1000 pF, and extended working voltage up to 250 VDC. These devices feature zero temperature coefficient, high Q, low ESR/ESL, and are suitable for bypass, coupling, tuning, and DC blocking in filters, oscillators, and timing circuits. They are hermetically sealed, operate from -55°C to +125°C, and meet MIL-PRF-55681 and MIL-STD-202 reliability standards. Capacitance values above 100 pF may contain a trace magnetic element.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 700A Series RF/Microwave Capacitors. The superior high self- resonance and zero TCC characteristic of this Series provide excellent performance over a broad range of RF and microwave applications requiring minimum drift. High density porcelain and ceramic constructions provide a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 700A390JW150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.90E-5 microF |