Kyocera Corporation Ceramic Capacitors 700A101GT150XT

Description
100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1726-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1726-2-ND
Ceramic Capacitors 1284-1726-2-ND
100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1726-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1726-1-ND
Ceramic Capacitors 1284-1726-1-ND
100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1726-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1726-6-ND
Ceramic Capacitors 1284-1726-6-ND
100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

100pF ±2% 150V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Singapore, Singapore
150V 100pF Capacitor
68-700A101GT150XT
150V 100pF Capacitor 68-700A101GT150XT
Silicon RF Capacitors / Thin Film 150V 100pF Tol 2% Las Mkg Product overview: 700A101GT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 100pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A101GT150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150V 100pF Tol 2% Las Mkg Product overview: 700A101GT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150V, 100pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-700A101GT150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1726-2-ND 1284-1726-6-ND 68-700A101GT150XT
Product Name Ceramic Capacitors Ceramic Capacitors 150V 100pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1000pF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186292 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details