KYOCERA AVX Components Corporation Ceramic Capacitors 600L1R2BT200T

Description
CAP CER 1.2PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.2PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600L1R2BT200TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R2BT200TTR-ND
Ceramic Capacitors 478-600L1R2BT200TTR-ND
CAP CER 1.2PF 200V C0G/NP0 0402

CAP CER 1.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L1R2BT200TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R2BT200TDKR-ND
Ceramic Capacitors 478-600L1R2BT200TDKR-ND
CAP CER 1.2PF 200V C0G/NP0 0402

CAP CER 1.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-600L1R2BT200TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L1R2BT200TCT-ND
Ceramic Capacitors 478-600L1R2BT200TCT-ND
CAP CER 1.2PF 200V C0G/NP0 0402

CAP CER 1.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600L1R2BT200T - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600L1R2BT200T
Hi-Q Multilayer Ceramic Capacitors 600L1R2BT200T
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet
Singapore, Singapore
200V 1.2pF 0.1pF Capacitor
68-600L1R2BT200T
200V 1.2pF 0.1pF Capacitor 68-600L1R2BT200T
Silicon RF Capacitors / Thin Film 200V 1.2pF Tol 0.1pF Product overview: 600L1R2BT200T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 1.2pF, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600L1R2BT200T can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 200V 1.2pF Tol 0.1pF Product overview: 600L1R2BT200T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 1.2pF, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600L1R2BT200T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-600L1R2BT200TTR-ND 478-600L1R2BT200TDKR-ND 600L1R2BT200T 68-600L1R2BT200T
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors 200V 1.2pF 0.1pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details