Kyocera Corporation Ceramic Capacitors 5KK560KADJA

Description
56pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5KK560KADJA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5KK560KADJA-ND
Ceramic Capacitors 5KK560KADJA-ND
56pF ±10% 100V Ceramic Capacitor SL Radial, Disc

56pF ±10% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5KK560KADJA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5KK560KADJA
Ceramic Capacitors 5KK560KADJA
CAP CER 56PF 100V SL RADIAL

CAP CER 56PF 100V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5KK560KADJA-ND 5KK560KADJA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH820K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details