Kyocera Corporation Ceramic Capacitors 5HQ100JOAAL

Description
10pF ±5% 500V Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 500V Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5HQ100JOAAL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5HQ100JOAAL-ND
Ceramic Capacitors 5HQ100JOAAL-ND
10pF ±5% 500V Ceramic Capacitor N1500 Radial, Disc

10pF ±5% 500V Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5HQ100JOAAL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5HQ100JOAAL
Ceramic Capacitors 5HQ100JOAAL
CAP CER 10PF 500V N1500 RADIAL

CAP CER 10PF 500V N1500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5HQ100JOAAL-ND 5HQ100JOAAL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers