Kyocera Corporation Ceramic Capacitors 5AU3R9DEFCANM

Description
3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5AU3R9DEFCANM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5AU3R9DEFCANM-ND
Ceramic Capacitors 5AU3R9DEFCANM-ND
3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial, Disc

3.9pF ±0.5pF 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5AU3R9DEFCANM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5AU3R9DEFCANM
Ceramic Capacitors 5AU3R9DEFCANM
CAP CER 3.9PF 4KV NP0 RADIAL

CAP CER 3.9PF 4KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5AU3R9DEFCANM-ND 5AU3R9DEFCANM
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details