KYOCERA AVX Components Corporation Ceramic Capacitors 550U104MCAT

Description
0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-550U104MCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-550U104MCATCT-ND
Ceramic Capacitors 1284-550U104MCATCT-ND
0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-550U104MCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-550U104MCATTR-ND
Ceramic Capacitors 1284-550U104MCATTR-ND
0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-550U104MCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-550U104MCATDKR-ND
Ceramic Capacitors 1284-550U104MCATDKR-ND
0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor 0301 (0803 Metric)

Buy Now Datasheet
Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx - 39AJ5746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx
39AJ5746
Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx 39AJ5746
CAP, 15PPM/DEG C, 100NF, 6.3VDC, 0201; Capacitance:100nF; Voltage Rating:6.3VDC; Product Range:UBC 550U Series; Capacitance Tolerance:± 20%; Operating Temperature Max:85°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

CAP, 15PPM/DEG C, 100NF, 6.3VDC, 0201; Capacitance:100nF; Voltage Rating:6.3VDC; Product Range:UBC 550U Series; Capacitance Tolerance:± 20%; Operating Temperature Max:85°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx - 39AJ5747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx
39AJ5747
Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx 39AJ5747
CAP, 15PPM/DEG C, 100NF, 6.3VDC, 0201; Capacitance:100nF; Voltage Rating:6.3VDC; Product Range:UBC 550U Series; Capacitance Tolerance:± 20%; Operating Temperature Max:85°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

CAP, 15PPM/DEG C, 100NF, 6.3VDC, 0201; Capacitance:100nF; Voltage Rating:6.3VDC; Product Range:UBC 550U Series; Capacitance Tolerance:± 20%; Operating Temperature Max:85°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1284-550U104MCATCT-ND 1284-550U104MCATDKR-ND 39AJ5746
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 15Ppm/deg C, 100Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) ? to 85 C (? to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details