KYOCERA AVX Components Corporation Ceramic Capacitors 3640SC393MAT3ASB

Description
CAP CER 0.039UF 1.5KV X7R 3640
Datasheet
Description
CAP CER 0.039UF 1.5KV X7R 3640
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640SC393MAT3ASB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640SC393MAT3ASB
Ceramic Capacitors 3640SC393MAT3ASB
CAP CER 0.039UF 1.5KV X7R 3640

CAP CER 0.039UF 1.5KV X7R 3640

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 3640SC393MAT3ASB
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers