Kyocera Corporation Ceramic Capacitors 3640HC183KAT9A

Description
0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640HC183KAT9A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640HC183KAT9A-ND
Ceramic Capacitors 3640HC183KAT9A-ND
0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)

0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640HC183KAT9A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640HC183KAT9A
Ceramic Capacitors 3640HC183KAT9A
CAP CER 0.018UF 3KV X7R 3640

CAP CER 0.018UF 3KV X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 3640HC183KAT9A-ND 3640HC183KAT9A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details