Kyocera Corporation Ceramic Capacitors 3640GA682KAT3A

Description
6800pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640GA682KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640GA682KAT3A-ND
Ceramic Capacitors 3640GA682KAT3A-ND
6800pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

6800pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf 2000V, C0G, 10%, 3640; Capacitance Kyocera Avx - 66M6232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 2000V, C0G, 10%, 3640; Capacitance Kyocera Avx
66M6232
Capacitor Ceramic 6800Pf 2000V, C0G, 10%, 3640; Capacitance Kyocera Avx 66M6232
CAPACITOR CERAMIC 6800PF 2000V, C0G, 10%, 3640; Capacitance:6800pF; Voltage(DC):2kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:9.3mmRoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 2000V, C0G, 10%, 3640; Capacitance:6800pF; Voltage(DC):2kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:9.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3640GA682KAT3A-ND 66M6232
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 2000V, C0G, 10%, 3640; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details