ROTARY POTENTIOMETER, 2K5, 25.4MM, 10%; Track Resistance:2.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:ABW1 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04M8226 |
| Product Name | Rotary Potentiometer, 2K5, 25.4Mm, 10%; Track Resistance Kyocera Avx |
| Configuration | Single Resistor |