AVX Corporation Rectangular Connectors - 248000002000829+ 248000002000829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 800944-2480000020008 29+ Part Status: Active Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 800944-2480000020008 29+ Part Status: Active Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 248000002000829+ - 800944-248000002000829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 248000002000829+
800944-248000002000829+
Rectangular Connectors - 248000002000829+ 800944-248000002000829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 800944-2480000020008 29+ Part Status: Active Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 800944-248000002000829+
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)

Buy Now
Electronic Connector - 315-248000002000829+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-248000002000829+
Electronic Connector 315-248000002000829+
IDC MINI WIRE 2POS 1MM Product overview: 248000002000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-248000002000829+ can be used for catalog matching and distributor lookup.

IDC MINI WIRE 2POS 1MM Product overview: 248000002000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-248000002000829+ can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 248000002000829+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
248000002000829+
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 248000002000829+
IDC MINI WIRE 2POS 1MM

IDC MINI WIRE 2POS 1MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 800944-248000002000829+ 315-248000002000829+ 248000002000829+
Product Name Rectangular Connectors - 248000002000829+ Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details