AVX Corporation Circular Connectors - Circular Connectors - Housings - 245805034000829+ 245805034000829+

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035916-245805034000 829+ Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035916-245805034000 829+ Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 245805034000829+ - 1035916-245805034000829+ - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 245805034000829+
1035916-245805034000829+
Circular Connectors - Circular Connectors - Housings - 245805034000829+ 1035916-245805034000829+
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035916-245805034000 829+ Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 34 Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035916-245805034000829+
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 34
Contact Plating: Gold
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1035916-245805034000829+
Product Name Circular Connectors - Circular Connectors - Housings - 245805034000829+
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details