Festo Corporation
Barbed T-connector
FCN-3-PK-4/3
Description
Straight shape, T-shape, L-shape, Y-shape
Operating medium compressed air, vacuum
Brass, POM, aluminum, or stainless steel
Request a Quote
Email Supplier
Datasheet
Description
Straight shape, T-shape, L-shape, Y-shape
Operating medium compressed air, vacuum
Brass, POM, aluminum, or stainless steel
Request a Quote
Email Supplier
Datasheet
Suppliers
Straight shape, T-shape, L-shape, Y-shape
Operating medium compressed air, vacuum
Brass, POM, aluminum, or stainless steel
- Straight shape, T-shape, L-shape, Y-shape
- Operating medium compressed air, vacuum
- Brass, POM, aluminum, or stainless steel
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
FCN-3-PK-4/3 |
|
Product Name
|
Barbed T-connector |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
26 volts
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
14 to 24 AWG
View Details