Kyocera Corporation Ceramic Capacitors 22257C104MAT2A

Description
0.1µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72H104MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72H104MVTR-ND
Ceramic Capacitors 478-KGM56DR72H104MVTR-ND
0.1µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 500V, X7R, 20%, 2225; Capacitance Kyocera Avx - 66M5846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 500V, X7R, 20%, 2225; Capacitance Kyocera Avx
66M5846
Capacitor Ceramic 0.1Uf, 500V, X7R, 20%, 2225; Capacitance Kyocera Avx 66M5846
CAPACITOR CERAMIC 0.1UF, 500V, X7R, 20%, 2225; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 500V, X7R, 20%, 2225; Capacitance:0.1µF; Voltage(DC):500V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DR72H104MVTR-ND 66M5846
Product Name Ceramic Capacitors Capacitor Ceramic 0.1Uf, 500V, X7R, 20%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details