Kyocera Corporation Ceramic Capacitors 22255A223KAT2A

Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG1H223KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG1H223KVTR-ND
Ceramic Capacitors 478-KGM56DCG1H223KVTR-ND
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 50V, C0G, 10%, 1825; Capacitance Kyocera Avx - 56J4954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, C0G, 10%, 1825; Capacitance Kyocera Avx
56J4954
Capacitor Ceramic 0.022Uf 50V, C0G, 10%, 1825; Capacitance Kyocera Avx 56J4954
CAPACITOR CERAMIC 0.022UF 50V, C0G, 10%, 1825; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, C0G, 10%, 1825; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DCG1H223KVTR-ND 56J4954
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 50V, C0G, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details