1500pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
CAPACITOR CERAMIC 1500PF 2000V, C0G, 10%, 1825; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1825GA152KAT1A-ND | 56J3702 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 1500Pf 2000V, C0G, 10%, 1825; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |