Kyocera Corporation Ceramic Capacitors - 1825AC473KAT1A 1825AC473KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 854208-1825AC473KAT1 A Features: 0.047 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3014-2, 1825AC473KAT1A\\500, 478-3014-1, 1825AC473KAT1A/1K, 478-3014-6, 1825AC473KAT1A/500
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 854208-1825AC473KAT1 A Features: 0.047 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3014-2, 1825AC473KAT1A\\500, 478-3014-1, 1825AC473KAT1A/1K, 478-3014-6, 1825AC473KAT1A/500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825AC473KAT1A - 854208-1825AC473KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1825AC473KAT1A
854208-1825AC473KAT1A
Ceramic Capacitors - 1825AC473KAT1A 854208-1825AC473KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 854208-1825AC473KAT1 A Features: 0.047 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3014-2, 1825AC473KAT1A\\500, 478-3014-1, 1825AC473KAT1A/1K, 478-3014-6, 1825AC473KAT1A/500

Manufacturer: AVX Corporation
Win Source Part Number: 854208-1825AC473KAT1A
Features: 0.047 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-3014-2, 1825AC473KAT1A\\500, 478-3014-1, 1825AC473KAT1A/1K, 478-3014-6, 1825AC473KAT1A/500

Buy Now Datasheet
Ceramic Capacitors - 478-3014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3014-1-ND
Ceramic Capacitors 478-3014-1-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3014-2-ND
Ceramic Capacitors 478-3014-2-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3014-6-ND
Ceramic Capacitors 478-3014-6-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 1000V Capacitor
60-1825AC473KAT1A
SMD 0.047uF 1000V Capacitor 60-1825AC473KAT1A
Cap Ceramic 0.047uF 1000V X7R 10% Pad SMD 1825 125°C T/R Product overview: 1825AC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825AC473KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 1000V X7R 10% Pad SMD 1825 125°C T/R Product overview: 1825AC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825AC473KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1825AC473KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825AC473KAT1A
Ceramic Capacitors 1825AC473KAT1A
CAP CER 0.047UF 1KV X7R 1825

CAP CER 0.047UF 1KV X7R 1825

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx - 18M6911 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx
18M6911
Capacitor Ceramic 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx 18M6911
CAPACITOR CERAMIC 0.047UF 1000V, X7R, 10%, 1825; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 1000V, X7R, 10%, 1825; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J3537 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J3537
Ceramic Capacitor 0.047Uf 1000V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J3537
CERAMIC CAPACITOR 0.047UF 1000V, X7R, 10%, 1825, FULL REEL; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 1000V, X7R, 10%, 1825, FULL REEL; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854208-1825AC473KAT1A 478-3014-1-ND 478-3014-6-ND 60-1825AC473KAT1A 1825AC473KAT1A 18M6911
Product Name Ceramic Capacitors - 1825AC473KAT1A Ceramic Capacitors Ceramic Capacitors SMD 0.047uF 1000V Capacitor Ceramic Capacitors Capacitor Ceramic 0.047Uf 1000V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers