Kyocera Corporation Ceramic Capacitors 1825AA472JAT1A

Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1825AA472JAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1825AA472JAT1ATR-ND
Ceramic Capacitors 478-1825AA472JAT1ATR-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1825AA472JAT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1825AA472JAT1ADKR-ND
Ceramic Capacitors 478-1825AA472JAT1ADKR-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1825AA472JAT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1825AA472JAT1ACT-ND
Ceramic Capacitors 478-1825AA472JAT1ACT-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx - 12P9261 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx
12P9261
Ceramic Capacitor 4700Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx 12P9261
CERAMIC CAPACITOR 4700PF 1000V, C0G, 5%, 1825; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 1000V, C0G, 5%, 1825; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4700Pf 1000V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx - 56J3421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 1000V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
56J3421
Capacitor Ceramic 4700Pf 1000V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx 56J3421
CAPACITOR CERAMIC 4700PF 1000V, C0G, 5%, 1825, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 1000V, C0G, 5%, 1825, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1825AA472JAT1ATR-ND 478-1825AA472JAT1ADKR-ND 12P9261
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 1000V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1206J5000103JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers