Kyocera Corporation Ceramic Capacitors 18255C684MAT2A

Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR71H684MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684MVCT-ND
Ceramic Capacitors 478-KGM44CR71H684MVCT-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H684MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684MVDKR-ND
Ceramic Capacitors 478-KGM44CR71H684MVDKR-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H684MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H684MVTR-ND
Ceramic Capacitors 478-KGM44CR71H684MVTR-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx - 56J4150 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx
56J4150
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx 56J4150
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 20%, 1825; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 20%, 1825; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CR71H684MVCT-ND 478-KGM44CR71H684MVDKR-ND 56J4150
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details