0.1µF ±5% 100V Ceramic Capacitor X7R 1825 (4564 Metric)
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 5%, 1825; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM44CR72A104JVTR-ND | 56J4034 | 18251C104JAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.1Uf, 100V, X7R, 5%, 1825; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |