Kyocera Corporation Ceramic Capacitors 18251A562JAT2A

Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CCG2A562JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CCG2A562JVTR-ND
Ceramic Capacitors 478-KGM44CCG2A562JVTR-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 5600Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4028
Capacitor Ceramic 5600Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4028
CAPACITOR CERAMIC 5600PF 100V, C0G, 5%, 1825; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 100V, C0G, 5%, 1825; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM44CCG2A562JVTR-ND 56J4028
Product Name Ceramic Capacitors Capacitor Ceramic 5600Pf 100V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details