Kyocera Corporation Ceramic Capacitors 1812WC332KAT1A

Description
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4736-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4736-1-ND
Ceramic Capacitors 478-4736-1-ND
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4736-2-ND
Ceramic Capacitors 478-4736-2-ND
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4736-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4736-6-ND
Ceramic Capacitors 478-4736-6-ND
3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6086
Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6086
CAPACITOR CERAMIC 3300PF 2500V, X7R, 10%, 1812; Capacitance:3300pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 2500V, X7R, 10%, 1812; Capacitance:3300pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3041
Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3041
CAPACITOR CERAMIC 3300PF 2500V, X7R, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 2500V, X7R, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):2.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812WC332KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812WC332KAT1A
Ceramic Capacitors 1812WC332KAT1A
CAP CER 3300PF 2.5KV X7R 1812

CAP CER 3300PF 2.5KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4736-1-ND 478-4736-6-ND 10R6086 1812WC332KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3300Pf 2500V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers