Kyocera Corporation Ceramic Capacitors 1812SA470KAT1A

Description
47pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
47pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812SA470KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812SA470KAT1A-ND
Ceramic Capacitors 1812SA470KAT1A-ND
47pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812SA470KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812SA470KAT1A
Ceramic Capacitors 1812SA470KAT1A
CAP CER 47PF 1.5KV C0G/NP0 1812

CAP CER 47PF 1.5KV C0G/NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 47Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx - 36K6979 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx
36K6979
Capacitor Ceramic 47Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx 36K6979
CAPACITOR CERAMIC 47PF 1500V, C0G, 10%, 1812; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 1500V, C0G, 10%, 1812; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812SA470KAT1A-ND 1812SA470KAT1A 36K6979
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 47Pf 1500V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers