Kyocera Corporation Ceramic Capacitors 1812PC124KAT1A

Description
0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5567-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5567-6-ND
Ceramic Capacitors 478-5567-6-ND
0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5567-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5567-1-ND
Ceramic Capacitors 478-5567-1-ND
0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5567-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5567-2-ND
Ceramic Capacitors 478-5567-2-ND
0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.12µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.12Μf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx - 37AJ1721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.12Μf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx
37AJ1721
Cap, 0.12Μf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx 37AJ1721
CAP, 0.12µF, 250V, 10%, X7R, 1812; Capacitance:0.12µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.12µF, 250V, 10%, X7R, 1812; Capacitance:0.12µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5567-6-ND 478-5567-1-ND 37AJ1721
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.12Μf, 250V, 10%, X7R, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details