KYOCERA AVX Components Corporation Ceramic Capacitors 1812PC102KAT2A

Description
1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812PC102KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812PC102KAT2ATR-ND
Ceramic Capacitors 478-1812PC102KAT2ATR-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812PC102KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812PC102KAT2ACT-ND
Ceramic Capacitors 478-1812PC102KAT2ACT-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812PC102KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812PC102KAT2ADKR-ND
Ceramic Capacitors 478-1812PC102KAT2ADKR-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 27W2281 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
27W2281
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 27W2281
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812PC102KAT2ATR-ND 478-1812PC102KAT2ADKR-ND 27W2281
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers