Kyocera Corporation Ceramic Capacitors 1812HC102KAT1A

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3006-1-ND
Ceramic Capacitors 478-3006-1-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3006-2-ND
Ceramic Capacitors 478-3006-2-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3006-6-ND
Ceramic Capacitors 478-3006-6-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 3000V Capacitor
60-1812HC102KAT1A
SMD 0.001uF 3000V Capacitor 60-1812HC102KAT1A
Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812HC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812HC102KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 3000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812HC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812HC102KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812HC102KAT1A - 760671-1812HC102KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812HC102KAT1A
760671-1812HC102KAT1A
Ceramic Capacitors - 1812HC102KAT1A 760671-1812HC102KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760671-1812HC102KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): NMC-H1812X7R102K3KVT RPLPF; HV1812Y102KXHARHV; 1812J3K00102KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760671-1812HC102KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1812
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): NMC-H1812X7R102K3KVTRPLPF; HV1812Y102KXHARHV; 1812J3K00102KXR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1557 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1557
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1557
CERAMIC CAPACITOR 1000PF 3000V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 3000V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 97H2057 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
97H2057
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 97H2057
CERAMIC CAPACITOR 1000PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812HC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812HC102KAT1A
Ceramic Capacitors 1812HC102KAT1A
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3006-1-ND 478-3006-6-ND 60-1812HC102KAT1A 760671-1812HC102KAT1A 96M1557 97H2057 1812HC102KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.001uF 3000V Capacitor Ceramic Capacitors - 1812HC102KAT1A Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-103MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers