Kyocera Corporation Ceramic Capacitors 1812GA561JAT1A

Description
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GA561JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812GA561JAT1A-ND
Ceramic Capacitors 1812GA561JAT1A-ND
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812GA561JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GA561JAT1A
Ceramic Capacitors 1812GA561JAT1A
CAP CER 560PF 2KV C0G/NP0 1812

CAP CER 560PF 2KV C0G/NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 560Pf 2000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2509 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 2000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J2509
Capacitor Ceramic 560Pf 2000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J2509
CAPACITOR CERAMIC 560PF 2000V, C0G, 5%, 1812, FULL REEL; Capacitance:560pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 2000V, C0G, 5%, 1812, FULL REEL; Capacitance:560pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812GA561JAT1A-ND 1812GA561JAT1A 56J2509
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 560Pf 2000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers