Kyocera Corporation Ceramic Capacitors 1812AC682KAT1A

Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AC682KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AC682KAT1A-ND
Ceramic Capacitors 1812AC682KAT1A-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AC682KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AC682KAT1A
Ceramic Capacitors 1812AC682KAT1A
CAP CER 6800PF 1KV X7R 1812

CAP CER 6800PF 1KV X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J2204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J2204
Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J2204
CAPACITOR CERAMIC 6800PF 1000V, X7R, 10%, 1812; Capacitance:6800pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 1000V, X7R, 10%, 1812; Capacitance:6800pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812AC682KAT1A-ND 1812AC682KAT1A 56J2204
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers