AVX Corporation Ceramic Capacitors 1812AC103MAT2A

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR73A103MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73A103MVTR-ND
Ceramic Capacitors 478-KGM43FR73A103MVTR-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73A103MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73A103MVDKR-ND
Ceramic Capacitors 478-KGM43FR73A103MVDKR-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR73A103MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR73A103MVCT-ND
Ceramic Capacitors 478-KGM43FR73A103MVCT-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx - 96Y8730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx
96Y8730
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx 96Y8730
CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43FR73A103MVTR-ND 478-KGM43FR73A103MVDKR-ND 96Y8730
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details