Kyocera Corporation Ceramic Capacitors 1812AA102MAT1A

Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2986-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2986-1-ND
Ceramic Capacitors 478-2986-1-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2986-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2986-6-ND
Ceramic Capacitors 478-2986-6-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2986-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2986-2-ND
Ceramic Capacitors 478-2986-2-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AA102MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA102MAT1A
Ceramic Capacitors 1812AA102MAT1A
CAP CER 1000PF 1KV C0G/NP0 1812

CAP CER 1000PF 1KV C0G/NP0 1812

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812; Capacitance Kyocera Avx - 10R6058 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812; Capacitance Kyocera Avx
10R6058
Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812; Capacitance Kyocera Avx 10R6058
CERAMIC CAPACITOR 1000PF 1000V, C0G, 20%, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 20%, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 56J1942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812, Full Reel; Capacitance Kyocera Avx
56J1942
Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812, Full Reel; Capacitance Kyocera Avx 56J1942
CERAMIC CAPACITOR 1000PF 1000V, C0G, 20%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 20%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2986-1-ND 478-2986-6-ND 1812AA102MAT1A 10R6058
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, C0G, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details