Kyocera Corporation Ceramic Capacitors 18127C683KAT2A

Description
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72H683KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72H683KVTR-ND
Ceramic Capacitors 478-KGM43FR72H683KVTR-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18127C683KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127C683KAT2A
Ceramic Capacitors 18127C683KAT2A
CAP CER 0.068UF 500V X7R 1812

CAP CER 0.068UF 500V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 66M5295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
66M5295
Capacitor Ceramic 0.068Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx 66M5295
CAPACITOR CERAMIC 0.068UF 500V, X7R, 10%, 1812; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 500V, X7R, 10%, 1812; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72H683KVTR-ND 18127C683KAT2A 66M5295
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details