Kyocera Corporation Ceramic Capacitors 18125C823KAT2A

Description
0.082µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71H823KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H823KVTR-ND
Ceramic Capacitors 478-KGM43AR71H823KVTR-ND
0.082µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.082µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3336 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3336
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3336
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1812; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1812; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43AR71H823KVTR-ND 56J3336
Product Name Ceramic Capacitors Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details