AVX Corporation Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 18125C475KAT2A.

Description
CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 28AC7555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
28AC7555
Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 28AC7555
CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7555
Product Name Capacitor Ceramic, 4.7Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details