Kyocera Corporation Ceramic Capacitors 18125C155KAT2A

Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18125C155KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125C155KAT2ATR-ND
Ceramic Capacitors 478-18125C155KAT2ATR-ND
1.5µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18125C155KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125C155KAT2ADKR-ND
Ceramic Capacitors 478-18125C155KAT2ADKR-ND
CAP CER 1.5UF 50V X7R 1812

CAP CER 1.5UF 50V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-18125C155KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125C155KAT2ACT-ND
Ceramic Capacitors 478-18125C155KAT2ACT-ND
CAP CER 1.5UF 50V X7R 1812

CAP CER 1.5UF 50V X7R 1812

Buy Now Datasheet
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 66M5269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
66M5269
Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 66M5269
CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125C155KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C155KAT2A
Ceramic Capacitors 18125C155KAT2A
CAP CER 1.5UF 50V X7R 1812

CAP CER 1.5UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-18125C155KAT2ATR-ND 478-18125C155KAT2ADKR-ND 66M5269 18125C155KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1.5Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers