Kyocera Corporation Ceramic Capacitors 18125A103KAT2A

Description
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1H103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103KVTR-ND
Ceramic Capacitors 478-KGM43BCG1H103KVTR-ND
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103KVCT-ND
Ceramic Capacitors 478-KGM43BCG1H103KVCT-ND
CAP CER 10000PF 50V C0G/NP0 1812

CAP CER 10000PF 50V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H103KVDKR-ND
Ceramic Capacitors 478-KGM43BCG1H103KVDKR-ND
CAP CER 10000PF 50V C0G/NP0 1812

CAP CER 10000PF 50V C0G/NP0 1812

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3234
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3234
CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG1H103KVTR-ND 478-KGM43BCG1H103KVDKR-ND 56J3234
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details