Kyocera Corporation Ceramic Capacitors 18123C684JAT2A

Description
0.68µF ±5% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.68µF ±5% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR71E684JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71E684JVTR-ND
Ceramic Capacitors 478-KGM43FR71E684JVTR-ND
0.68µF ±5% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±5% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 68uF Capacitor
60-18123C684JAT2A
SMD 25V 68uF Capacitor 60-18123C684JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71E684JV NEW GLOBAL PN 25V .68uF A 581-KGM43FR71E684JV Product overview: 18123C684JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18123C684JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71E684JV NEW GLOBAL PN 25V .68uF A 581-KGM43FR71E684JV Product overview: 18123C684JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18123C684JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.68Uf, 25V, X7R, 5%, 1812; Capacitance Kyocera Avx - 56J3221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 25V, X7R, 5%, 1812; Capacitance Kyocera Avx
56J3221
Capacitor Ceramic 0.68Uf, 25V, X7R, 5%, 1812; Capacitance Kyocera Avx 56J3221
CAPACITOR CERAMIC 0.68UF, 25V, X7R, 5%, 1812; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 25V, X7R, 5%, 1812; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43FR71E684JVTR-ND 60-18123C684JAT2A 56J3221
Product Name Ceramic Capacitors SMD 25V 68uF Capacitor Capacitor Ceramic 0.68Uf, 25V, X7R, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details