AVX Corporation Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 18121C474KAT2A.

Description
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 26AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
26AC6249
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 26AC6249
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6249
Product Name Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers