KYOCERA AVX Components Corporation Ceramic Capacitors 1808HC151MAT2A

Description
150pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808HC151MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HC151MAT2ATR-ND
Ceramic Capacitors 478-1808HC151MAT2ATR-ND
150pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

150pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HC151MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808HC151MAT2A
Ceramic Capacitors 1808HC151MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-1808HC151MAT2ATR-ND 1808HC151MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details