Kyocera Corporation Ceramic Capacitors 1808HA560KAT1A

Description
56pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
56pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808HA560KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808HA560KAT1A-ND
Ceramic Capacitors 1808HA560KAT1A-ND
56pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

56pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 56Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx
56J1659
Capacitor Ceramic 56Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx 56J1659
CAPACITOR CERAMIC 56PF 3000V, C0G, 10%, 1808, FULL REEL; Capacitance:56pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 3000V, C0G, 10%, 1808, FULL REEL; Capacitance:56pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808HA560KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808HA560KAT1A
Ceramic Capacitors 1808HA560KAT1A
CAP CER 56PF 3KV NP0 1808

CAP CER 56PF 3KV NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1808HA560KAT1A-ND 56J1659 1808HA560KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 56Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details