Kyocera Corporation Ceramic Capacitors 1808GC471MAZ1A

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808GC471MAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808GC471MAZ1ATR-ND
Ceramic Capacitors 478-1808GC471MAZ1ATR-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-1808GC471MAZ1ATR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details