Kyocera Corporation Ceramic Capacitors 1808GC152MAT1A

Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808GC152MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808GC152MAT1A-ND
Ceramic Capacitors 1808GC152MAT1A-ND
1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1590
Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1590
CAPACITOR CERAMIC 1500PF 2000V, X7R, 20%, 1808; Capacitance:1500pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 2000V, X7R, 20%, 1808; Capacitance:1500pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808GC152MAT1A-ND 56J1590
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details