KYOCERA AVX Components Corporation Ceramic Capacitors 1808CC683KAT2A

Description
0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CR72J683KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR72J683KYTR-ND
Ceramic Capacitors 478-KGM42CR72J683KYTR-ND
0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.068µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, High Voltage, 0.068 F, 10%, X7R, 630 V, 1808 [4520 Metric] Rohs Compliant Kyocera Avx - 27W2275 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 0.068 F, 10%, X7R, 630 V, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
27W2275
Smd Multilayer Ceramic Capacitor, High Voltage, 0.068 F, 10%, X7R, 630 V, 1808 [4520 Metric] Rohs Compliant Kyocera Avx 27W2275
SMD Multilayer Ceramic Capacitor, High Voltage, 0.068 F, 10%, X7R, 630 V, 1808 [4520 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 0.068 F, 10%, X7R, 630 V, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM42CR72J683KYTR-ND 27W2275
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 0.068 F, 10%, X7R, 630 V, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers