680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 680PF 1KV X7R 1808
CAPACITOR CERAMIC 680PF 1000V, X7R, 10%, 1808; Capacitance:680pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1808AC681KAT1A-ND | 1808AC681KAT1A | 56J1360 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 680Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |