Kyocera Corporation Ceramic Capacitors 18085C224MAT2A

Description
0.22µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18085C224MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18085C224MAT2A-ND
Ceramic Capacitors 18085C224MAT2A-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18085C224MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18085C224MAT2A
Ceramic Capacitors 18085C224MAT2A
CAP CER 0.22UF 50V X7R 1808

CAP CER 0.22UF 50V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 18085C224MAT2A-ND 18085C224MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details