Kyocera Corporation Ceramic Capacitors 18051C103KAT2A

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18051C103KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18051C103KAT2ADKR-ND
Ceramic Capacitors 478-18051C103KAT2ADKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18051C103KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18051C103KAT2ATR-ND
Ceramic Capacitors 478-18051C103KAT2ATR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18051C103KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18051C103KAT2ACT-ND
Ceramic Capacitors 478-18051C103KAT2ACT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18051C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18051C103KAT2A
Ceramic Capacitors 18051C103KAT2A
CAP CER 10000PF 100V X7R 1805

CAP CER 10000PF 100V X7R 1805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-18051C103KAT2ADKR-ND 478-18051C103KAT2ATR-ND 18051C103KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details