Manufacturer: AMIS
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Packaging: Bulk
Part Status: Obsolete
Card Type: Secure Digital - microSD?
Number of Positions: 5
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Fixed
Height Above Board: 0.112" (2.85mm)
Mounting Feature: Normal, Standard - Top
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 145638009511859+ |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |