Kyocera Corporation Ceramic Capacitors 1210YC475K4T2A

Description
CAP CER 4.7UF 16V X7R 1210
Datasheet
Description
CAP CER 4.7UF 16V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210YC475K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210YC475K4T2A
Ceramic Capacitors 1210YC475K4T2A
CAP CER 4.7UF 16V X7R 1210

CAP CER 4.7UF 16V X7R 1210

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 4.7Uf, 16V, 1210; Capacitance Kyocera Avx - 96Y8665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 4.7Uf, 16V, 1210; Capacitance Kyocera Avx
96Y8665
Cap, Mlcc, Aec-Q200, 4.7Uf, 16V, 1210; Capacitance Kyocera Avx 96Y8665
CAP, MLCC, AEC-Q200, 4.7UF, 16V, 1210; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 4.7UF, 16V, 1210; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1210YC475K4T2A 96Y8665
Product Name Ceramic Capacitors Cap, Mlcc, Aec-Q200, 4.7Uf, 16V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details